Capital Lighting, Inc. 3311-HB Mini Pendants-Rod 449923

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134023102 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134023102 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3311-HB Mini Pendants-Rod - 449923 - Capital Lighting, Inc.
Columbus, OH, USA
3311-HB Mini Pendants-Rod
449923
3311-HB Mini Pendants-Rod 449923
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134023102 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 47.00
Length 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Historic Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 806134023102
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449923
Product Name 3311-HB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details