Capital Lighting, Inc. 2701-OB Sconces-Single Candle 449909

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134013165 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134013165 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2701-OB Sconces-Single Candle - 449909 - Capital Lighting, Inc.
Columbus, OH, USA
2701-OB Sconces-Single Candle
449909
2701-OB Sconces-Single Candle 449909
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 806134013165 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134013165
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449909
Product Name 2701-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details