Capital Lighting, Inc. 1567-10 PC Island/Pool Table-3 Light Bar 449872

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Island Light Category: Island Glass: Linen Swirl Safety Listing: Dry Canopy: 8``Wx4.5``Hx1.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Island Light Category: Island Glass: Linen Swirl Safety Listing: Dry Canopy: 8``Wx4.5``Hx1.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1567-10 PC Island/Pool Table-3 Light Bar - 449872 - Capital Lighting, Inc.
Columbus, OH, USA
1567-10 PC Island/Pool Table-3 Light Bar
449872
1567-10 PC Island/Pool Table-3 Light Bar 449872
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Product Name: Island Light Category: Island Glass: Linen Swirl Safety Listing: Dry Canopy: 8``Wx4.5``Hx1.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 25.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Product Name: Island Light
Category: Island
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 8``Wx4.5``Hx1.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449872
Product Name 1567-10 PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details