Capital Lighting, Inc. 1567-BA4 PC Bathroom Fixtures-Four Lights 449863

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx5.37``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx5.37``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1567-BA4 PC Bathroom Fixtures-Four Lights - 449863 - Capital Lighting, Inc.
Columbus, OH, USA
1567-BA4 PC Bathroom Fixtures-Four Lights
449863
1567-BA4 PC Bathroom Fixtures-Four Lights 449863
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx5.37``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 10.00
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Peppercorn
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Linen Swirl
Safety Listing: Damp
Canopy: 8``Wx5.37``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449863
Product Name 1567-BA4 PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details