Capital Lighting, Inc. 1567-BP3 PC Pendants-Bowl Style 449860

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Peppercorn Product Name: Pendant Bowl Category: Bowl Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Peppercorn Product Name: Pendant Bowl Category: Bowl Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1567-BP3 PC Pendants-Bowl Style - 449860 - Capital Lighting, Inc.
Columbus, OH, USA
1567-BP3 PC Pendants-Bowl Style
449860
1567-BP3 PC Pendants-Bowl Style 449860
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Peppercorn Product Name: Pendant Bowl Category: Bowl Glass: Linen Swirl Safety Listing: Dry Canopy: 5.75``Dx1.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Peppercorn
Product Name: Pendant Bowl
Category: Bowl
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 5.75``Dx1.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449860
Product Name 1567-BP3 PC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details