Capital Lighting, Inc. 1567-1W PC Sconces-Single Glass 449844

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Damp Canopy: 5.12``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Damp Canopy: 5.12``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1567-1W PC Sconces-Single Glass - 449844 - Capital Lighting, Inc.
Columbus, OH, USA
1567-1W PC Sconces-Single Glass
449844
1567-1W PC Sconces-Single Glass 449844
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Damp Canopy: 5.12``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Peppercorn
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Linen Swirl
Safety Listing: Damp
Canopy: 5.12``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449844
Product Name 1567-1W PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details