Capital Lighting, Inc. 4205-OB Semi-Flush Mts.-Bowl Style 449798

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 10 Product Name: One Light Semi Flush UPC: 806134041847 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 10 Product Name: One Light Semi Flush UPC: 806134041847 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4205-OB Semi-Flush Mts.-Bowl Style - 449798 - Capital Lighting, Inc.
Columbus, OH, USA
4205-OB Semi-Flush Mts.-Bowl Style
449798
4205-OB Semi-Flush Mts.-Bowl Style 449798
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 10 Product Name: One Light Semi Flush UPC: 806134041847 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Length 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Bronze
Weight: 10
Product Name: One Light Semi Flush
UPC: 806134041847
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449798
Product Name 4205-OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details