Capital Lighting, Inc. 4505-PN Bathroom Fixtures-Five+Lights 449778

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Bath And Vanity Fixture UPC: 806134019440 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Bath And Vanity Fixture UPC: 806134019440 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4505-PN Bathroom Fixtures-Five+Lights - 449778 - Capital Lighting, Inc.
Columbus, OH, USA
4505-PN Bathroom Fixtures-Five+Lights
449778
4505-PN Bathroom Fixtures-Five+Lights 449778
PRODUCT DETAILS / SPECS Width/Dia: 42.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Bath And Vanity Fixture UPC: 806134019440 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 42.75
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134019440
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449778
Product Name 4505-PN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details