Capital Lighting, Inc. 4225-SN Pendants-Glass Down 449774

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134042219 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134042219 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4225-SN Pendants-Glass Down - 449774 - Capital Lighting, Inc.
Columbus, OH, USA
4225-SN Pendants-Glass Down
449774
4225-SN Pendants-Glass Down 449774
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134042219 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 48.50
Length 48.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 806134042219
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449774
Product Name 4225-SN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details