Capital Lighting, Inc. 4503-SN Bathroom Fixtures-Three Lights 449772

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019396 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019396 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4503-SN Bathroom Fixtures-Three Lights - 449772 - Capital Lighting, Inc.
Columbus, OH, USA
4503-SN Bathroom Fixtures-Three Lights
449772
4503-SN Bathroom Fixtures-Three Lights 449772
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019396 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134019396
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449772
Product Name 4503-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details