Capital Lighting, Inc. 4501-SN Sconces-Single Glass 449771

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134019334 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134019334 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4501-SN Sconces-Single Glass - 449771 - Capital Lighting, Inc.
Columbus, OH, USA
4501-SN Sconces-Single Glass
449771
4501-SN Sconces-Single Glass 449771
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134019334 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134019334
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449771
Product Name 4501-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details