Capital Lighting, Inc. 5502-SN Bathroom Fixtures-Two Lights 449767

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134019518 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134019518 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5502-SN Bathroom Fixtures-Two Lights - 449767 - Capital Lighting, Inc.
Columbus, OH, USA
5502-SN Bathroom Fixtures-Two Lights
449767
5502-SN Bathroom Fixtures-Two Lights 449767
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134019518 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134019518
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449767
Product Name 5502-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details