Capital Lighting, Inc. 5504-SN Bathroom Fixtures-Four Lights 449766

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Four Light Bath And Vanity Fixture UPC: 806134019570 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Four Light Bath And Vanity Fixture UPC: 806134019570 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5504-SN Bathroom Fixtures-Four Lights - 449766 - Capital Lighting, Inc.
Columbus, OH, USA
5504-SN Bathroom Fixtures-Four Lights
449766
5504-SN Bathroom Fixtures-Four Lights 449766
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 14 Product Name: Four Light Bath And Vanity Fixture UPC: 806134019570 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 14
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134019570
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449766
Product Name 5504-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details