Capital Lighting, Inc. 5503-PN Bathroom Fixtures-Three Lights 449764

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019532 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019532 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5503-PN Bathroom Fixtures-Three Lights - 449764 - Capital Lighting, Inc.
Columbus, OH, USA
5503-PN Bathroom Fixtures-Three Lights
449764
5503-PN Bathroom Fixtures-Three Lights 449764
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134019532 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 10
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134019532
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449764
Product Name 5503-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details