Capital Lighting, Inc. 6123-PN Bathroom Fixtures-Three Lights 449738

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Wall Sconce UPC: 806134019686 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Wall Sconce UPC: 806134019686 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6123-PN Bathroom Fixtures-Three Lights - 449738 - Capital Lighting, Inc.
Columbus, OH, USA
6123-PN Bathroom Fixtures-Three Lights
449738
6123-PN Bathroom Fixtures-Three Lights 449738
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Wall Sconce UPC: 806134019686 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 11.50
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Wall Sconce
UPC: 806134019686
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449738
Product Name 6123-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details