Capital Lighting, Inc. 1950VZ-EST Exterior -Wall Mount 449722

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Extension: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Extension: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
1950VZ-EST Exterior -Wall Mount - 449722 - Capital Lighting, Inc.
Columbus, OH, USA
1950VZ-EST Exterior -Wall Mount
449722
1950VZ-EST Exterior -Wall Mount 449722
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Extension: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.75
Extension: 8.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449722
Product Name 1950VZ-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details