Capital Lighting, Inc. 7143-PN Bathroom Fixtures-Three Lights 449718

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134008673 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134008673 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7143-PN Bathroom Fixtures-Three Lights - 449718 - Capital Lighting, Inc.
Columbus, OH, USA
7143-PN Bathroom Fixtures-Three Lights
449718
7143-PN Bathroom Fixtures-Three Lights 449718
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134008673 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.25
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134008673
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449718
Product Name 7143-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details