Capital Lighting, Inc. 662-AGB Sconces-Double Glass 449715

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134041625 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134041625 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
662-AGB Sconces-Double Glass - 449715 - Capital Lighting, Inc.
Columbus, OH, USA
662-AGB Sconces-Double Glass
449715
662-AGB Sconces-Double Glass 449715
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134041625 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 806134041625
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449715
Product Name 662-AGB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details