Capital Lighting, Inc. 6205-PC Bathroom Fixtures-Five+Lights 449710

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Five Light Bath And Vanity Fixture UPC: 806134039578 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Five Light Bath And Vanity Fixture UPC: 806134039578 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6205-PC Bathroom Fixtures-Five+Lights - 449710 - Capital Lighting, Inc.
Columbus, OH, USA
6205-PC Bathroom Fixtures-Five+Lights
449710
6205-PC Bathroom Fixtures-Five+Lights 449710
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Extension: 4.5 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Five Light Bath And Vanity Fixture UPC: 806134039578 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 7.50
Extension: 4.5
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134039578
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449710
Product Name 6205-PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details