Capital Lighting, Inc. 7144-AN Bathroom Fixtures-Four Lights 449709

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134008697 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134008697 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7144-AN Bathroom Fixtures-Four Lights - 449709 - Capital Lighting, Inc.
Columbus, OH, USA
7144-AN Bathroom Fixtures-Four Lights
449709
7144-AN Bathroom Fixtures-Four Lights 449709
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134008697 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Nickel
Weight: 9
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134008697
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449709
Product Name 7144-AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details