Capital Lighting, Inc. 9512-AN Island/Pool Table-2 Light Bar 449705

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 55.00 Length 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Nickel Weight: 20 Product Name: Six Light Island Light UPC: 806134041786 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 55.00 Length 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Nickel Weight: 20 Product Name: Six Light Island Light UPC: 806134041786 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9512-AN Island/Pool Table-2 Light Bar - 449705 - Capital Lighting, Inc.
Columbus, OH, USA
9512-AN Island/Pool Table-2 Light Bar
449705
9512-AN Island/Pool Table-2 Light Bar 449705
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 55.00 Length 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Nickel Weight: 20 Product Name: Six Light Island Light UPC: 806134041786 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 55.00
Length 55.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Nickel
Weight: 20
Product Name: Six Light Island Light
UPC: 806134041786
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449705
Product Name 9512-AN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details