Capital Lighting, Inc. 8521-HN Mini Pendants-Chain 449704

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 88.50 Length 88.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134019808 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 88.50 Length 88.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134019808 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8521-HN Mini Pendants-Chain - 449704 - Capital Lighting, Inc.
Columbus, OH, USA
8521-HN Mini Pendants-Chain
449704
8521-HN Mini Pendants-Chain 449704
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 88.50 Length 88.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Historic Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134019808 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 88.50
Length 88.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Historic Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 806134019808
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449704
Product Name 8521-HN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details