Capital Lighting, Inc. 9502-AN Sconces-Double Candle 449702

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 11 Product Name: Two Light Wall Sconce UPC: 806134041694 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 11 Product Name: Two Light Wall Sconce UPC: 806134041694 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9502-AN Sconces-Double Candle - 449702 - Capital Lighting, Inc.
Columbus, OH, USA
9502-AN Sconces-Double Candle
449702
9502-AN Sconces-Double Candle 449702
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 11 Product Name: Two Light Wall Sconce UPC: 806134041694 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 17.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 11
Product Name: Two Light Wall Sconce
UPC: 806134041694
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449702
Product Name 9502-AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details