Capital Lighting, Inc. 1957AP Mid. Chandeliers-Glass Up 449697

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.25 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Antique Pewter Weight: 18.5 Product Name: Five Light Chandelier UPC: 783927241793 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.25 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Antique Pewter Weight: 18.5 Product Name: Five Light Chandelier UPC: 783927241793 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1957AP Mid. Chandeliers-Glass Up - 449697 - Capital Lighting, Inc.
Columbus, OH, USA
1957AP Mid. Chandeliers-Glass Up
449697
1957AP Mid. Chandeliers-Glass Up 449697
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.25 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Antique Pewter Weight: 18.5 Product Name: Five Light Chandelier UPC: 783927241793 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.25
Bulb
Type: Halogen
Qty: 5
Wattage: 75
Finish: Antique Pewter
Weight: 18.5
Product Name: Five Light Chandelier
UPC: 783927241793
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449697
Product Name 1957AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details