Capital Lighting, Inc. 10927DCO Exterior -Post/Pier Head 449688

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 7.75 Product Name: One Light Outdoor Fixture UPC: 783927240772 Category: Fluorescent Outdoor Post Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 7.75 Product Name: One Light Outdoor Fixture UPC: 783927240772 Category: Fluorescent Outdoor Post Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10927DCO Exterior -Post/Pier Head - 449688 - Capital Lighting, Inc.
Columbus, OH, USA
10927DCO Exterior -Post/Pier Head
449688
10927DCO Exterior -Post/Pier Head 449688
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 7.75 Product Name: One Light Outdoor Fixture UPC: 783927240772 Category: Fluorescent Outdoor Post Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.88
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Distressed Copper
Weight: 7.75
Product Name: One Light Outdoor Fixture
UPC: 783927240772
Category: Fluorescent Outdoor Post
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449688
Product Name 10927DCO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details