Capital Lighting, Inc. 11006RZ Exterior -Hanging 449686

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226806 Category: Fluorescent Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226806 Category: Fluorescent Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
11006RZ Exterior -Hanging - 449686 - Capital Lighting, Inc.
Columbus, OH, USA
11006RZ Exterior -Hanging
449686
11006RZ Exterior -Hanging 449686
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 9.2 Product Name: One Light Outdoor Fixture UPC: 783927226806 Category: Fluorescent Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 9.2
Product Name: One Light Outdoor Fixture
UPC: 783927226806
Category: Fluorescent Outdoor Ceiling
Glass: White Linen
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449686
Product Name 11006RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details