Capital Lighting, Inc. 11005RZ Exterior -Wall Mount 449684

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.16 Extension: 16.3 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 14.85 Product Name: One Light Outdoor Fixture UPC: 783927226813 Category: Fluorescent Outdoor Wall Brkt Glass: White Linen Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.16 Extension: 16.3 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 14.85 Product Name: One Light Outdoor Fixture UPC: 783927226813 Category: Fluorescent Outdoor Wall Brkt Glass: White Linen Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11005RZ Exterior -Wall Mount - 449684 - Capital Lighting, Inc.
Columbus, OH, USA
11005RZ Exterior -Wall Mount
449684
11005RZ Exterior -Wall Mount 449684
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.16 Extension: 16.3 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 14.85 Product Name: One Light Outdoor Fixture UPC: 783927226813 Category: Fluorescent Outdoor Wall Brkt Glass: White Linen Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.16
Extension: 16.3
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 14.85
Product Name: One Light Outdoor Fixture
UPC: 783927226813
Category: Fluorescent Outdoor Wall Brkt
Glass: White Linen
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449684
Product Name 11005RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details