Capital Lighting, Inc. 11008RZ Exterior -Post/Pier Head 449683

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.8 Product Name: One Light Outdoor Fixture UPC: 783927226820 Category: Fluorescent Outdoor Post Glass: White Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.8 Product Name: One Light Outdoor Fixture UPC: 783927226820 Category: Fluorescent Outdoor Post Glass: White Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11008RZ Exterior -Post/Pier Head - 449683 - Capital Lighting, Inc.
Columbus, OH, USA
11008RZ Exterior -Post/Pier Head
449683
11008RZ Exterior -Post/Pier Head 449683
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.8 Product Name: One Light Outdoor Fixture UPC: 783927226820 Category: Fluorescent Outdoor Post Glass: White Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 5.8
Product Name: One Light Outdoor Fixture
UPC: 783927226820
Category: Fluorescent Outdoor Post
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449683
Product Name 11008RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details