Capital Lighting, Inc. 2759OZ Mini Pendants-Rod 449673

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.70 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927242011 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.70 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927242011 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2759OZ Mini Pendants-Rod - 449673 - Capital Lighting, Inc.
Columbus, OH, USA
2759OZ Mini Pendants-Rod
449673
2759OZ Mini Pendants-Rod 449673
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.70 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927242011 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.70
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927242011
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449673
Product Name 2759OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details