Capital Lighting, Inc. 3659OZ Semi-Flush Mts.-Other 449672

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Flush Mount UPC: 783927242103 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Flush Mount UPC: 783927242103 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3659OZ Semi-Flush Mts.-Other - 449672 - Capital Lighting, Inc.
Columbus, OH, USA
3659OZ Semi-Flush Mts.-Other
449672
3659OZ Semi-Flush Mts.-Other 449672
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Flush Mount UPC: 783927242103 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Flush Mount
UPC: 783927242103
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449672
Product Name 3659OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details