Capital Lighting, Inc. 3659AP Semi-Flush Mts.-Other 449671

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: One Light Flush Mount UPC: 783927242110 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: One Light Flush Mount UPC: 783927242110 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3659AP Semi-Flush Mts.-Other - 449671 - Capital Lighting, Inc.
Columbus, OH, USA
3659AP Semi-Flush Mts.-Other
449671
3659AP Semi-Flush Mts.-Other 449671
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: One Light Flush Mount UPC: 783927242110 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 7
Product Name: One Light Flush Mount
UPC: 783927242110
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449671
Product Name 3659AP Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details