Capital Lighting, Inc. 65239 Pendants-Bowl Style 449669

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 783927238885 Category: Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 783927238885 Category: Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65239 Pendants-Bowl Style - 449669 - Capital Lighting, Inc.
Columbus, OH, USA
65239 Pendants-Bowl Style
449669
65239 Pendants-Bowl Style 449669
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 783927238885 Category: Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 783927238885
Category: Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449669
Product Name 65239 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details