Capital Lighting, Inc. 65238 Pendants-Bowl Style 449664

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 26 Product Name: Three Light Inverted Pendant UPC: 783927247054 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 26 Product Name: Three Light Inverted Pendant UPC: 783927247054 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
65238 Pendants-Bowl Style - 449664 - Capital Lighting, Inc.
Columbus, OH, USA
65238 Pendants-Bowl Style
449664
65238 Pendants-Bowl Style 449664
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 26 Product Name: Three Light Inverted Pendant UPC: 783927247054 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 26
Product Name: Three Light Inverted Pendant
UPC: 783927247054
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449664
Product Name 65238 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details