Capital Lighting, Inc. 2215TZG Mini Chandeliers-Glass Shade 449663

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.32 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 6 Product Name: Three Light Pendalette UPC: 783927241182 Category: Pendalette Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.32 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 6 Product Name: Three Light Pendalette UPC: 783927241182 Category: Pendalette Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
2215TZG Mini Chandeliers-Glass Shade - 449663 - Capital Lighting, Inc.
Columbus, OH, USA
2215TZG Mini Chandeliers-Glass Shade
449663
2215TZG Mini Chandeliers-Glass Shade 449663
PRODUCT DETAILS / SPECS Width/Dia: 11.32 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 6 Product Name: Three Light Pendalette UPC: 783927241182 Category: Pendalette Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 11.32
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 6
Product Name: Three Light Pendalette
UPC: 783927241182
Category: Pendalette
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449663
Product Name 2215TZG Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details