Capital Lighting, Inc. 11001RZ Exterior -Wall Mount 449658

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.38 Extension: 7.5 Bulb Type: PLS13W Qty: 1 Wattage: 13 Finish: Rubbed Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927238687 Category: Outdoor Glass: White Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.38 Extension: 7.5 Bulb Type: PLS13W Qty: 1 Wattage: 13 Finish: Rubbed Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927238687 Category: Outdoor Glass: White Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11001RZ Exterior -Wall Mount - 449658 - Capital Lighting, Inc.
Columbus, OH, USA
11001RZ Exterior -Wall Mount
449658
11001RZ Exterior -Wall Mount 449658
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.38 Extension: 7.5 Bulb Type: PLS13W Qty: 1 Wattage: 13 Finish: Rubbed Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927238687 Category: Outdoor Glass: White Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.38
Extension: 7.5
Bulb
Type: PLS13W
Qty: 1
Wattage: 13
Finish: Rubbed Bronze
Weight: 2.4
Product Name: One Light Outdoor Fixture
UPC: 783927238687
Category: Outdoor
Glass: White Linen
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449658
Product Name 11001RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details