Capital Lighting, Inc. 11016RZ Exterior -Hanging 449653

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 21.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 9.55 Product Name: One Light Outdoor Fixture UPC: 783927240802 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 21.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 9.55 Product Name: One Light Outdoor Fixture UPC: 783927240802 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
11016RZ Exterior -Hanging - 449653 - Capital Lighting, Inc.
Columbus, OH, USA
11016RZ Exterior -Hanging
449653
11016RZ Exterior -Hanging 449653
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 21.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 9.55 Product Name: One Light Outdoor Fixture UPC: 783927240802 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 21.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 9.55
Product Name: One Light Outdoor Fixture
UPC: 783927240802
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449653
Product Name 11016RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details