Capital Lighting, Inc. 11010RZ Exterior -Wall Mount 449651

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Length 11.00 Extension: 7.1 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Rubbed Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927240864 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Length 11.00 Extension: 7.1 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Rubbed Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927240864 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11010RZ Exterior -Wall Mount - 449651 - Capital Lighting, Inc.
Columbus, OH, USA
11010RZ Exterior -Wall Mount
449651
11010RZ Exterior -Wall Mount 449651
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Length 11.00 Extension: 7.1 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Rubbed Bronze Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927240864 Category: Outdoor Glass: Etched Seedy Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Length 11.00
Extension: 7.1
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Rubbed Bronze
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927240864
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449651
Product Name 11010RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details