Capital Lighting, Inc. 10924DCO Exterior -Wall Mount 449650

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.30 Length 9.30 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927243803 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.30 Length 9.30 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927243803 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10924DCO Exterior -Wall Mount - 449650 - Capital Lighting, Inc.
Columbus, OH, USA
10924DCO Exterior -Wall Mount
449650
10924DCO Exterior -Wall Mount 449650
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.30 Length 9.30 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927243803 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.30
Length 9.30
Extension: 7.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Distressed Copper
Weight: 1.5
Product Name: One Light Outdoor Fixture
UPC: 783927243803
Category: Outdoor
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449650
Product Name 10924DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details