Capital Lighting, Inc. 6059OZ Sconces-Pocket 449649

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.7 Product Name: One Light Wall Fixture UPC: 783927242080 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.7 Product Name: One Light Wall Fixture UPC: 783927242080 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6059OZ Sconces-Pocket - 449649 - Capital Lighting, Inc.
Columbus, OH, USA
6059OZ Sconces-Pocket
449649
6059OZ Sconces-Pocket 449649
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.7 Product Name: One Light Wall Fixture UPC: 783927242080 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Length 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 4.7
Product Name: One Light Wall Fixture
UPC: 783927242080
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449649
Product Name 6059OZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details