Capital Lighting, Inc. 5966PN Bathroom Fixtures-Two Lights 449638

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927220477 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927220477 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5966PN Bathroom Fixtures-Two Lights - 449638 - Capital Lighting, Inc.
Columbus, OH, USA
5966PN Bathroom Fixtures-Two Lights
449638
5966PN Bathroom Fixtures-Two Lights 449638
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927220477 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 4.80
Length 4.80
Extension: 5.5
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 2.95
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927220477
Category: Wall Mounted Bath Fixture
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449638
Product Name 5966PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details