Capital Lighting, Inc. 5053NI Bathroom Fixtures-Three Lights 449634

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.88 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927241298 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.88 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927241298 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5053NI Bathroom Fixtures-Three Lights - 449634 - Capital Lighting, Inc.
Columbus, OH, USA
5053NI Bathroom Fixtures-Three Lights
449634
5053NI Bathroom Fixtures-Three Lights 449634
PRODUCT DETAILS / SPECS Width/Dia: 22.88 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927241298 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.88
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7.6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927241298
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449634
Product Name 5053NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details