Capital Lighting, Inc. 5054NI Bathroom Fixtures-Four Lights 449633

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927241274 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927241274 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5054NI Bathroom Fixtures-Four Lights - 449633 - Capital Lighting, Inc.
Columbus, OH, USA
5054NI Bathroom Fixtures-Four Lights
449633
5054NI Bathroom Fixtures-Four Lights 449633
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927241274 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.8
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927241274
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449633
Product Name 5054NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details