Capital Lighting, Inc. 5965NI Sconces-Single Glass 449630

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.9 Product Name: One Light Bath Fixture UPC: 783927241267 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.9 Product Name: One Light Bath Fixture UPC: 783927241267 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5965NI Sconces-Single Glass - 449630 - Capital Lighting, Inc.
Columbus, OH, USA
5965NI Sconces-Single Glass
449630
5965NI Sconces-Single Glass 449630
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.9 Product Name: One Light Bath Fixture UPC: 783927241267 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 4.80
Length 4.80
Extension: 5.5
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 1.9
Product Name: One Light Bath Fixture
UPC: 783927241267
Category: Wall Mounted Bath Fixture
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449630
Product Name 5965NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details