Capital Lighting, Inc. 11020PR Exterior -Post/Pier Head 449622

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927242530 Category: Fluorescent Outdoor Post Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927242530 Category: Fluorescent Outdoor Post Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11020PR Exterior -Post/Pier Head - 449622 - Capital Lighting, Inc.
Columbus, OH, USA
11020PR Exterior -Post/Pier Head
449622
11020PR Exterior -Post/Pier Head 449622
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927242530 Category: Fluorescent Outdoor Post Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Prairie Rock
Weight: 6.5
Product Name: One Light Outdoor Fixture
UPC: 783927242530
Category: Fluorescent Outdoor Post
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449622
Product Name 11020PR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details