Capital Lighting, Inc. 11018PR Exterior -Wall Mount 449621

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 9.21 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 5.55 Product Name: One Light Outdoor Fixture UPC: 783927240734 Category: Fluorescent Outdoor Wall Brkt Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 9.21 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 5.55 Product Name: One Light Outdoor Fixture UPC: 783927240734 Category: Fluorescent Outdoor Wall Brkt Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11018PR Exterior -Wall Mount - 449621 - Capital Lighting, Inc.
Columbus, OH, USA
11018PR Exterior -Wall Mount
449621
11018PR Exterior -Wall Mount 449621
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Extension: 9.21 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 5.55 Product Name: One Light Outdoor Fixture UPC: 783927240734 Category: Fluorescent Outdoor Wall Brkt Glass: White-Etched Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Extension: 9.21
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Prairie Rock
Weight: 5.55
Product Name: One Light Outdoor Fixture
UPC: 783927240734
Category: Fluorescent Outdoor Wall Brkt
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449621
Product Name 11018PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details