Capital Lighting, Inc. 5967PN Bathroom Fixtures-Three Lights 449617

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927221368 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927221368 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5967PN Bathroom Fixtures-Three Lights - 449617 - Capital Lighting, Inc.
Columbus, OH, USA
5967PN Bathroom Fixtures-Three Lights
449617
5967PN Bathroom Fixtures-Three Lights 449617
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927221368 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 4.80
Length 4.80
Extension: 5.5
Bulb
Type: Halogen
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927221368
Category: Wall Mounted Bath Fixture
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449617
Product Name 5967PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details