Capital Lighting, Inc. 5968NI Bathroom Fixtures-Four Lights 449614

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927241236 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927241236 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5968NI Bathroom Fixtures-Four Lights - 449614 - Capital Lighting, Inc.
Columbus, OH, USA
5968NI Bathroom Fixtures-Four Lights
449614
5968NI Bathroom Fixtures-Four Lights 449614
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927241236 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 4.80
Length 4.80
Extension: 5.5
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 5.45
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927241236
Category: Wall Mounted Bath Fixture
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449614
Product Name 5968NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details