Capital Lighting, Inc. 3508OL Island/Pool Table-Pillar Candle 449476

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3508OL Island/Pool Table-Pillar Candle - 449476 - Capital Lighting, Inc.
Columbus, OH, USA
3508OL Island/Pool Table-Pillar Candle
449476
3508OL Island/Pool Table-Pillar Candle 449476
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Black
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449476
Product Name 3508OL Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details