Capital Lighting, Inc. 4896SU Mid. Chandeliers-Candle 449463

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Summerstone Product Name: Six Light Chandelier Category: Chandelier Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Summerstone Product Name: Six Light Chandelier Category: Chandelier Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4896SU Mid. Chandeliers-Candle - 449463 - Capital Lighting, Inc.
Columbus, OH, USA
4896SU Mid. Chandeliers-Candle
449463
4896SU Mid. Chandeliers-Candle 449463
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Summerstone Product Name: Six Light Chandelier Category: Chandelier Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 31.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Summerstone
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Hand-Detailed Veneto
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449463
Product Name 4896SU Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details