Capital Lighting, Inc. 10928DCO Exterior -Wall Mount 449399

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.13 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927240758 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.13 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927240758 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10928DCO Exterior -Wall Mount - 449399 - Capital Lighting, Inc.
Columbus, OH, USA
10928DCO Exterior -Wall Mount
449399
10928DCO Exterior -Wall Mount 449399
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.13 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927240758 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.13
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Distressed Copper
Weight: 3.9
Product Name: One Light Outdoor Fixture
UPC: 783927240758
Category: Fluorescent Outdoor Wall Brkt
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449399
Product Name 10928DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details